Bourns, Inc. Fixed Inductors SRU1048-470Y

Description
47µH Shielded Wirewound Inductor 1.7A 94mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.7A 94mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1048-470YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-470YTR-ND
Fixed Inductors SRU1048-470YTR-ND
47µH Shielded Wirewound Inductor 1.7A 94mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.7A 94mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-470YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-470YCT-ND
Fixed Inductors SRU1048-470YCT-ND
47µH Shielded Wirewound Inductor 1.7A 94mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.7A 94mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-470YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-470YDKR-ND
Fixed Inductors SRU1048-470YDKR-ND
47µH Shielded Wirewound Inductor 1.7A 94mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.7A 94mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1808988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808988
Surface Mount Inductors 1808988
Bourns SRU1048-470Y

Bourns SRU1048-470Y

Supplier's Site
Surface Mount Inductors - 1808911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808911
Surface Mount Inductors 1808911
Bourns SRU1048-470Y

Bourns SRU1048-470Y

Supplier's Site
Inductor, Shielded, 47Uh, 1.5A, Smd; Inductance Bourns - 09J2996 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.5A, Smd; Inductance Bourns
09J2996
Inductor, Shielded, 47Uh, 1.5A, Smd; Inductance Bourns 09J2996
INDUCTOR, SHIELDED, 47UH, 1.5A, SMD; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; Inductor Type:PowerRoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.5A, SMD; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; Inductor Type:PowerRoHS Compliant: Yes

Supplier's Site
Choke, Shielded, 47Uh, Power; Inductance Bourns - 50M4991 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Shielded, 47Uh, Power; Inductance Bourns
50M4991
Choke, Shielded, 47Uh, Power; Inductance Bourns 50M4991
CHOKE, SHIELDED, 47UH, POWER; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

CHOKE, SHIELDED, 47UH, POWER; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, 1.7A, 30%, Shielded; Inductance Bourns - 38AC2408 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.7A, 30%, Shielded; Inductance Bourns
38AC2408
Inductor, 47Uh, 1.7A, 30%, Shielded; Inductance Bourns 38AC2408
INDUCTOR, 47UH, 1.7A, 30%, SHIELDED; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 1.7A, 30%, SHIELDED; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRU1048-470Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1048-470Y
Fixed Inductors SRU1048-470Y
FIXED IND 47UH 1.7A 94 MOHM SMD

FIXED IND 47UH 1.7A 94 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1048-470YTR-ND 1808988 09J2996 50M4991 38AC2408 SRU1048-470Y
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 47Uh, 1.5A, Smd; Inductance Bourns Choke, Shielded, 47Uh, Power; Inductance Bourns Inductor, 47Uh, 1.7A, 30%, Shielded; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details