Bourns, Inc. Fixed Inductors SRU1048-331Y

Description
330µH Shielded Wirewound Inductor 650mA 490mOhm Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 650mA 490mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1048-331YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-331YDKR-ND
Fixed Inductors SRU1048-331YDKR-ND
330µH Shielded Wirewound Inductor 650mA 490mOhm Nonstandard

330µH Shielded Wirewound Inductor 650mA 490mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-331YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-331YCT-ND
Fixed Inductors SRU1048-331YCT-ND
330µH Shielded Wirewound Inductor 650mA 490mOhm Nonstandard

330µH Shielded Wirewound Inductor 650mA 490mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-331YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-331YTR-ND
Fixed Inductors SRU1048-331YTR-ND
330µH Shielded Wirewound Inductor 650mA 490mOhm Nonstandard

330µH Shielded Wirewound Inductor 650mA 490mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6920688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6920688
Surface Mount Inductors 6920688
Bourns SRU1048-331Y

Bourns SRU1048-331Y

Supplier's Site
Surface Mount Inductors - 1729735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729735
Surface Mount Inductors 1729735
Bourns SRU1048-331Y

Bourns SRU1048-331Y

Supplier's Site
Fixed Inductors - SRU1048-331Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1048-331Y
Fixed Inductors SRU1048-331Y
FIXED IND 330UH 650MA 490MOHM SM

FIXED IND 330UH 650MA 490MOHM SM

Supplier's Site Datasheet
Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns - 02J3248 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns
02J3248
Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns 02J3248
INDUCTOR, SHIELDED, 330UH, 0.65A, 30%; Inductance:330µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU1048 Series; DC Resistance Max:0.49ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 0.65A, 30%; Inductance:330µH; RMS Current (Irms):650mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:SRU1048 Series; DC Resistance Max:0.49ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 330Uh, 520Ma, Smd; Inductance Bourns - 09J2994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 520Ma, Smd; Inductance Bourns
09J2994
Inductor, Shielded, 330Uh, 520Ma, Smd; Inductance Bourns 09J2994
INDUCTOR, SHIELDED, 330UH, 520MA, SMD; Inductance:330µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU1048 Series; DC Resistance Max:0.49ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 520MA, SMD; Inductance:330µH; RMS Current (Irms):650mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:SRU1048 Series; DC Resistance Max:0.49ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1048-331YDKR-ND 6920688 SRU1048-331Y 02J3248
Product Name Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details