Bourns, Inc. Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns SRU1048-331Y.

Description
INDUCTOR, SHIELDED, 330UH, 0.65A, 30%; Inductance:330µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU1048 Series; DC Resistance Max:0.49ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 330UH, 0.65A, 30%; Inductance:330µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU1048 Series; DC Resistance Max:0.49ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns - 30AC0731 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns
30AC0731
Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns 30AC0731
INDUCTOR, SHIELDED, 330UH, 0.65A, 30%; Inductance:330µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU1048 Series; DC Resistance Max:0.49ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 0.65A, 30%; Inductance:330µH; RMS Current (Irms):650mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:SRU1048 Series; DC Resistance Max:0.49ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0731
Product Name Inductor, Shielded, 330Uh, 0.65A, 30%; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 30 (+/- %)
DCR 0.4900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details