Bourns, Inc. Inductor, Shielded, 33Uh, 1.7A, Smd, Full Reel; Inductance Bourns SRU1048-330Y.

Description
INDUCTOR, SHIELDED, 33UH, 1.7A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRU1048 Series; DC Resistance Max:0.063ohm; Product Length:10mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 33UH, 1.7A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRU1048 Series; DC Resistance Max:0.063ohm; Product Length:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 33Uh, 1.7A, Smd, Full Reel; Inductance Bourns - 30AC0730 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.7A, Smd, Full Reel; Inductance Bourns
30AC0730
Inductor, Shielded, 33Uh, 1.7A, Smd, Full Reel; Inductance Bourns 30AC0730
INDUCTOR, SHIELDED, 33UH, 1.7A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRU1048 Series; DC Resistance Max:0.063ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.7A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRU1048 Series; DC Resistance Max:0.063ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0730
Product Name Inductor, Shielded, 33Uh, 1.7A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 33 microH
DCR 0.0630 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details