Win Source Part Number: 1095980-SRU1048-101Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 26 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Alternative Parts (Cross-Reference): MGDQ5-00017-P; SRU1038-101Y; SRU1028-101Y; SRU3028-101YSRU1048-
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1048101Y,SRU1048-
Base Product Number: SRU1048
Current - Saturation (Isat): 1A
FIXED IND 100UH 1.2A 160MOHM SMD Product overview: SRU1048-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-101Y can be used for catalog matching and distributor lookup.
100µH Shielded Wirewound Inductor 1.2A 160mOhm Nonstandard
100µH Shielded Wirewound Inductor 1.2A 160mOhm Nonstandard
100µH Shielded Wirewound Inductor 1.2A 160mOhm Nonstandard
Bourns SRU1048-101Y Power Inductor
FIXED IND 100UH 1.2A 160MOHM SMD
INDUCTOR, SHIELDED, 100UH, 1A, SMD; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100UH, 1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde
INDUCTOR, 100UH, 1.2A, 30%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095980-SRU1048-101Y | 71-SRU1048-101Y | SRU1048-101YDKR-ND | 466178 | SRU1048-101Y | 09J2986 | 02J3240 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 100UH 1.2A 160MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 100Uh, 1A, Smd; Inductance Bourns | Inductor, Shielded, 100Uh, 1A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Application | RF Choke | Power Choke |