6.2µH Shielded Wirewound Inductor 4A 16.5mOhm Nonstandard
6.2µH Shielded Wirewound Inductor 4A 16.5mOhm Nonstandard
6.2µH Shielded Wirewound Inductor 4A 16.5mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897561-SRU1038-6R2Y
Series: SRU1038
Operating Temperature Range: -40°C ~ 125°C
Features: 6.2 µH Shielded Wirewound Inductor 4 A 16.5mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU1038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRU1038-6R2YTR, SRU10386R2Y, SRU1038-6R2YCT, SRU1038-6R2Y-ND, SRU1038-6R2YDKR
FIXED IND 6.2UH 4A 16.5 MOHM SMD Product overview: SRU1038-6R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 4A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 4A, 16.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-6R2Y can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 6.2UH, SHIELDED, 4A; Inductance:6.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde
INDUCTOR, 6.2UH, SHIELDED, 4A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU1038-6R2YTR-ND | 897561-SRU1038-6R2Y | 71-SRU1038-6R2Y | 09J2981 | 92AH6113 |
| Product Name | Fixed Inductors | Fixed Inductors - SRU1038-6R2Y | SMD 6.2UH 4A 16.5 MOHM Inductor and Choke | Power Inductor, 6.2Uh, Shielded, 4A; Inductance Bourns | Inductor, 6.2Uh, Shielded, 4A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |