5.2µH Shielded Wirewound Inductor 4.6A 22mOhm Nonstandard
5.2µH Shielded Wirewound Inductor 4.6A 22mOhm Nonstandard
5.2µH Shielded Wirewound Inductor 4.6A 22mOhm Nonstandard
INDUCTOR, SHIELDED, 5.2UH, 4.8A, SMD, FULL REEL; Inductance:5.2µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde
INDUCTOR, 5.2UH, SHIELDED, 4.6A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU1038-5R2YCT-ND | 83R8957 | 92AH6112 |
| Product Name | Fixed Inductors | Inductor, Shielded, 5.2Uh, 4.8A, Smd, Full Reel; Inductance Bourns | Inductor, 5.2Uh, Shielded, 4.6A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) |