FIXED IND 47UH 1.65A 121MOHM SMD Product overview: SRU1038-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.65A, 121MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.65A, 121MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-470Y can be used for catalog matching and distributor lookup.
47µH Shielded Wirewound Inductor 1.65A 121mOhm Nonstandard
47µH Shielded Wirewound Inductor 1.65A 121mOhm Nonstandard
47µH Shielded Wirewound Inductor 1.65A 121mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258864-SRU1038-470Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.6A
Frequency - Self Resonant: 8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 121mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: SRU1038
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 22 at 2.52MHz
Current Rating (Amps): 1.65A
Inductance Frequency - Test: 100kHz
Surface Mount Power Inductor, SRU1038 Series, 47 H, 30%, Shielded, 0.121 ohm, 1.65 A RoHS Compliant: Yes
INDUCTOR, 47UH, 1.65A, 30%, SHIELDED; Inductance:47µH; RMS Current (Irms):1.65A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU1038-470Y | 2231867 | SRU1038-470YTR-ND | 1258864-SRU1038-470Y | 47Y7207 | 38AC2404 |
| Product Name | SMD 47UH 1.65A 121MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Electronic Wholesale - SRU1038-470Y | Surface Mount Power Inductor, Sru1038 Series, 47 H, 30%, Shielded, 0.121 Ohm, 1.65 A Rohs Compliant Bourns | Inductor, 47Uh, 1.65A, 30%, Shielded; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH |