Bourns, Inc. 330UH 550MA 773MOHM Inductor and Choke SRU1038-331Y

Description
FIXED IND 330UH 550MA 773MOHM SM Product overview: SRU1038-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 550MA, 773MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 550MA, 773MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-331Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 550MA 773MOHM SM Product overview: SRU1038-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 550MA, 773MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 550MA, 773MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-331Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 550MA 773MOHM Inductor and Choke - 71-SRU1038-331Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 550MA 773MOHM Inductor and Choke
71-SRU1038-331Y
330UH 550MA 773MOHM Inductor and Choke 71-SRU1038-331Y
FIXED IND 330UH 550MA 773MOHM SM Product overview: SRU1038-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 550MA, 773MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 550MA, 773MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-331Y can be used for catalog matching and distributor lookup.

FIXED IND 330UH 550MA 773MOHM SM Product overview: SRU1038-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 550MA, 773MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 550MA, 773MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-331Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU1038-331Y
1258863-SRU1038-331Y
Fixed Inductors - SRU1038-331Y 1258863-SRU1038-331Y
Manufacturer: Bourns Inc. Win Source Part Number: 1258863-SRU1038-331Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 330μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 520mA Frequency - Self Resonant: 3MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 773mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: SRU1038 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Q at Freq: 20 at 796kHz Current Rating (Amps): 550mA Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258863-SRU1038-331Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 330μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 520mA
Frequency - Self Resonant: 3MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 773mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: SRU1038
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 20 at 796kHz
Current Rating (Amps): 550mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - SRU1038-331YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-331YCT-ND
Fixed Inductors SRU1038-331YCT-ND
330µH Shielded Wirewound Inductor 550mA 773mOhm Nonstandard

330µH Shielded Wirewound Inductor 550mA 773mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038-331YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-331YTR-ND
Fixed Inductors SRU1038-331YTR-ND
330µH Shielded Wirewound Inductor 550mA 773mOhm Nonstandard

330µH Shielded Wirewound Inductor 550mA 773mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038-331YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-331YDKR-ND
Fixed Inductors SRU1038-331YDKR-ND
330µH Shielded Wirewound Inductor 550mA 773mOhm Nonstandard

330µH Shielded Wirewound Inductor 550mA 773mOhm Nonstandard

Buy Now Datasheet
Inductor, Power, 330Uh, 0.55A, 30%, Full Reel; Inductance Bourns - 02J3232 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 330Uh, 0.55A, 30%, Full Reel; Inductance Bourns
02J3232
Inductor, Power, 330Uh, 0.55A, 30%, Full Reel; Inductance Bourns 02J3232
INDUCTOR, POWER, 330UH, 0.55A, 30%, FULL REEL; Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU1038 Series; DC Resistance Max:0.773ohm; Product Length:10mmRoHS Compliant: Yes

INDUCTOR, POWER, 330UH, 0.55A, 30%, FULL REEL; Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:SRU1038 Series; DC Resistance Max:0.773ohm; Product Length:10mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sru1038 Series, 330 H, 30%, Shielded, 0.773 Ohm, 550 Ma Rohs Compliant Bourns - 99W1473 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sru1038 Series, 330 H, 30%, Shielded, 0.773 Ohm, 550 Ma Rohs Compliant Bourns
99W1473
Surface Mount Power Inductor, Sru1038 Series, 330 H, 30%, Shielded, 0.773 Ohm, 550 Ma Rohs Compliant Bourns 99W1473
Surface Mount Power Inductor, SRU1038 Series, 330 H, 30%, Shielded, 0.773 ohm, 550 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRU1038 Series, 330 H, 30%, Shielded, 0.773 ohm, 550 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 330Uh, 520Ma, Smd; Inductance Bourns - 09J2978 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 520Ma, Smd; Inductance Bourns
09J2978
Inductor, Shielded, 330Uh, 520Ma, Smd; Inductance Bourns 09J2978
INDUCTOR, SHIELDED, 330UH, 520MA, SMD; Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU1038 Series; Power Inductor Case:10mm x 10mm x 3.8mm; Q Factor:20 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 520MA, SMD; Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:SRU1038 Series; Power Inductor Case:10mm x 10mm x 3.8mm; Q Factor:20 RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRU1038-331Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1038-331Y
Fixed Inductors SRU1038-331Y
FIXED IND 330UH 550MA 773MOHM SM

FIXED IND 330UH 550MA 773MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1038-331Y 1258863-SRU1038-331Y SRU1038-331YCT-ND 02J3232 99W1473 09J2978 SRU1038-331Y
Product Name 330UH 550MA 773MOHM Inductor and Choke Fixed Inductors - SRU1038-331Y Fixed Inductors Inductor, Power, 330Uh, 0.55A, 30%, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sru1038 Series, 330 H, 30%, Shielded, 0.773 Ohm, 550 Ma Rohs Compliant Bourns Inductor, Shielded, 330Uh, 520Ma, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 330 microH 330 microH 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details