2.2µH Shielded Wirewound Inductor 6.8A 7.7mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 6.8A 7.7mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 6.8A 7.7mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897559-SRU1038-2R2Y
Series: SRU1038
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Shielded Wirewound Inductor 6.8 A 7.7mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU1038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 118-SRU1038-2R2YTR, SRU1038-2R2Y-ND, 118-SRU1038-2R2YDKR,
FIXED IND 2.2UH 6.8A 7.7MOHM SMD Product overview: SRU1038-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6.8A, 7.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6.8A, 7.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-2R2Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 2.2UH, 6.5A, SMD; Inductance:2.2µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 2.2UH, 6.5A, SMD; Inductance:2.2µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde
FIXED IND 2.2UH 6.8A 7.7MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRU1038-2R2YTR-ND | 897559-SRU1038-2R2Y | 71-SRU1038-2R2Y | 09J2973 | SRU1038-2R2Y |
| Product Name | Fixed Inductors | Fixed Inductors - SRU1038-2R2Y | SMD 2.2UH 6.8A 7.7MOHM Inductor and Choke | Inductor, Shielded, 2.2Uh, 6.5A, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |