Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU1028A-1R0Y

Description
Win Source Part Number: 1273166-SRU1028A-1R0 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 14 @ 7.96MHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 6.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-1R0YTR,SRU1 028A-1R0Y,SRU1028A-1 R0YCT,SRU1028A-1R0YD KR Base Product Number: SRU1028A Current - Saturation (Isat): 8A
Request a Quote Datasheet
Description
Win Source Part Number: 1273166-SRU1028A-1R0 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 14 @ 7.96MHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 6.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-1R0YTR,SRU1 028A-1R0Y,SRU1028A-1 R0YCT,SRU1028A-1R0YD KR Base Product Number: SRU1028A Current - Saturation (Isat): 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273166-SRU1028A-1R0Y
Inductors, Coils, Chokes - Fixed Inductors 1273166-SRU1028A-1R0Y
Win Source Part Number: 1273166-SRU1028A-1R0 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 14 @ 7.96MHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 6.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-1R0YTR,SRU1 028A-1R0Y,SRU1028A-1 R0YCT,SRU1028A-1R0YD KR Base Product Number: SRU1028A Current - Saturation (Isat): 8A

Win Source Part Number: 1273166-SRU1028A-1R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 14 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028A-1R0YTR,SRU1028A-1R0Y,SRU1028A-1R0YCT,SRU1028A-1R0YDKR
Base Product Number: SRU1028A
Current - Saturation (Isat): 8A

Buy Now Datasheet
Fixed Inductors - SRU1028A-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028A-1R0YDKR-ND
Fixed Inductors SRU1028A-1R0YDKR-ND
1µH Shielded Wirewound Inductor 7A 6.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7A 6.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028A-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028A-1R0YTR-ND
Fixed Inductors SRU1028A-1R0YTR-ND
1µH Shielded Wirewound Inductor 7A 6.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7A 6.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028A-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028A-1R0YCT-ND
Fixed Inductors SRU1028A-1R0YCT-ND
1µH Shielded Wirewound Inductor 7A 6.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7A 6.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 7A 6.5 MOHM Inductor and Choke - 71-SRU1028A-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 7A 6.5 MOHM Inductor and Choke
71-SRU1028A-1R0Y
SMD 1UH 7A 6.5 MOHM Inductor and Choke 71-SRU1028A-1R0Y
FIXED IND 1UH 7A 6.5 MOHM SMD Product overview: SRU1028A-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 6.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 6.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 7A 6.5 MOHM SMD Product overview: SRU1028A-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 6.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 6.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273166-SRU1028A-1R0Y SRU1028A-1R0YDKR-ND 71-SRU1028A-1R0Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1UH 7A 6.5 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers