Win Source Part Number: 1273164-SRU1028A-101
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028A-101Y,SRU102
Base Product Number: SRU1028A
Current - Saturation (Isat): 800mA
100µH Shielded Wirewound Inductor 850mA 470mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 850mA 470mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 850mA 470mOhm Max Nonstandard
FIXED IND 100UH 850MA 470MOHM SM Product overview: SRU1028A-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 850MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 850MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-101Y can be used for catalog matching and distributor lookup.
FIXED IND 100UH 850MA 470MOHM SM
Surface Mount Power Inductor, AEC-Q200 SRU1028A Series, 100 H, 30%, Shielded, 0.47 ohm, 850 mA
Surface Mount Power Inductor, AEC-Q200 SRU1028A Series, 100 H, 30%, Shielded, 0.47 ohm, 850 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273164-SRU1028A-101Y | SRU1028A-101YCT-ND | 71-SRU1028A-101Y | SRU1028A-101Y | 06X7987 | 87X9512 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 100UH 850MA 470MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sru1028A Series, 100 H, 30%, Shielded, 0.47 Ohm, 850 Ma Bourns | Surface Mount Power Inductor, Aec-Q200 Sru1028A Series, 100 H, 30%, Shielded, 0.47 Ohm, 850 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke |