Bourns, Inc. Fixed Inductors SRU1028-680Y

Description
FIXED IND 68UH 1A 232 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 68UH 1A 232 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU1028-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-680YDKR-ND
Fixed Inductors 118-SRU1028-680YDKR-ND
FIXED IND 68UH 1A 232 MOHM SMD

FIXED IND 68UH 1A 232 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRU1028-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-680YCT-ND
Fixed Inductors 118-SRU1028-680YCT-ND
68µH Shielded Wirewound Inductor 1A 232mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 232mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1028-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-680YTR-ND
Fixed Inductors 118-SRU1028-680YTR-ND
68µH Shielded Wirewound Inductor 1A 232mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 232mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273171-SRU1028-680Y
Inductors, Coils, Chokes - Fixed Inductors 1273171-SRU1028-680Y
Win Source Part Number: 1273171-SRU1028-680Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 232mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRU1028-680YCT,SRU1 028-680YTR,-SRU1028- 680Y,-SRU1028-680YTR ,SRU1028680Y,SRU1028 -680YCT Base Product Number: SRU1028 Current - Saturation (Isat): 900mA

Win Source Part Number: 1273171-SRU1028-680Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 232mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRU1028-680YCT,SRU1028-680YTR,-SRU1028-680Y,-SRU1028-680YTR,SRU1028680Y,SRU1028-680YCT
Base Product Number: SRU1028
Current - Saturation (Isat): 900mA

Buy Now Datasheet
SMD 68UH 1A 232 MOHM Inductor and Choke - 71-SRU1028-680Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 232 MOHM Inductor and Choke
71-SRU1028-680Y
SMD 68UH 1A 232 MOHM Inductor and Choke 71-SRU1028-680Y
FIXED IND 68UH 1A 232 MOHM SMD Product overview: SRU1028-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 232 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 232 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-680Y can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 232 MOHM SMD Product overview: SRU1028-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 232 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 232 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-680Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU1028-680Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1028-680Y
Fixed Inductors SRU1028-680Y
FIXED IND 68UH 1A 232 MOHM SMD

FIXED IND 68UH 1A 232 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRU1028-680YDKR-ND 1273171-SRU1028-680Y 71-SRU1028-680Y SRU1028-680Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 1A 232 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N5 0402DC-9N5XJRW , 0402DC-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details