FIXED IND 47UH 1.3A 167 MOHM SMD Product overview: SRU1028-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 167 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 167 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-470Y can be used for catalog matching and distributor lookup.
47µH Shielded Wirewound Inductor 1.3A 167mOhm Nonstandard
47µH Shielded Wirewound Inductor 1.3A 167mOhm Nonstandard
47µH Shielded Wirewound Inductor 1.3A 167mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258855-SRU1028-470Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.1A
Frequency - Self Resonant: 11MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 167mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: SRU1028
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 20 at 2.52MHz
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 100kHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU1028-470Y | SRU1028-470YCT-ND | 1258855-SRU1028-470Y |
| Product Name | SMD 47UH 1.3A 167 MOHM Inductor and Choke | Fixed Inductors | Electronic Wholesale - SRU1028-470Y |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 47 microH | 47 microH |