Bourns, Inc. SMD 15UH 2A 69 MOHM Inductor and Choke SRU1028-150Y

Description
FIXED IND 15UH 2A 69 MOHM SMD Product overview: SRU1028-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-150Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 2A 69 MOHM SMD Product overview: SRU1028-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-150Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 2A 69 MOHM Inductor and Choke - 71-SRU1028-150Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2A 69 MOHM Inductor and Choke
71-SRU1028-150Y
SMD 15UH 2A 69 MOHM Inductor and Choke 71-SRU1028-150Y
FIXED IND 15UH 2A 69 MOHM SMD Product overview: SRU1028-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-150Y can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2A 69 MOHM SMD Product overview: SRU1028-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-150Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU1028-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-150YTR-ND
Fixed Inductors SRU1028-150YTR-ND
15µH Shielded Wirewound Inductor 2A 69mOhm Nonstandard

15µH Shielded Wirewound Inductor 2A 69mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-150YCT-ND
Fixed Inductors SRU1028-150YCT-ND
15µH Shielded Wirewound Inductor 2A 69mOhm Nonstandard

15µH Shielded Wirewound Inductor 2A 69mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-150YDKR-ND
Fixed Inductors SRU1028-150YDKR-ND
15µH Shielded Wirewound Inductor 2A 69mOhm Nonstandard

15µH Shielded Wirewound Inductor 2A 69mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
972599-SRU1028-150Y
Inductors, Coils, Chokes - Fixed Inductors 972599-SRU1028-150Y
Win Source Part Number: 972599-SRU1028-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 26 @ 2.52MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 69mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028150Y,SRU1028- 150Y-ND,SRU1028-150Y TR,SRU1028-150YDKR,S RU1028-150YCT Base Product Number: SRU1028 Current - Saturation (Isat): 2A

Win Source Part Number: 972599-SRU1028-150Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 26 @ 2.52MHz
Frequency - Self Resonant: 22MHz
Package / Case: Nonstandard
DC Resistance (DCR): 69mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028150Y,SRU1028-150Y-ND,SRU1028-150YTR,SRU1028-150YDKR,SRU1028-150YCT
Base Product Number: SRU1028
Current - Saturation (Isat): 2A

Buy Now Datasheet
Inductor, Shielded, 15Uh, 2A, Smd; Inductance Bourns - 09J2955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 2A, Smd; Inductance Bourns
09J2955
Inductor, Shielded, 15Uh, 2A, Smd; Inductance Bourns 09J2955
INDUCTOR, SHIELDED, 15UH, 2A, SMD; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRU1028 Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 2A, SMD; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRU1028 Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1028-150Y SRU1028-150YTR-ND 972599-SRU1028-150Y 09J2955
Product Name SMD 15UH 2A 69 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 15Uh, 2A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data