Bourns, Inc. 100UH 850MA 365MOHM Inductor and Choke SRU1028-101Y

Description
FIXED IND 100UH 850MA 365MOHM SM Product overview: SRU1028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 850MA, 365MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 850MA, 365MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-101Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 850MA 365MOHM SM Product overview: SRU1028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 850MA, 365MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 850MA, 365MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-101Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 850MA 365MOHM Inductor and Choke - 71-SRU1028-101Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 850MA 365MOHM Inductor and Choke
71-SRU1028-101Y
100UH 850MA 365MOHM Inductor and Choke 71-SRU1028-101Y
FIXED IND 100UH 850MA 365MOHM SM Product overview: SRU1028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 850MA, 365MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 850MA, 365MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-101Y can be used for catalog matching and distributor lookup.

FIXED IND 100UH 850MA 365MOHM SM Product overview: SRU1028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 850MA, 365MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 850MA, 365MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-101Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU1028-101YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-101YTR-ND
Fixed Inductors SRU1028-101YTR-ND
100µH Shielded Inductor 850mA 365mOhm Nonstandard

100µH Shielded Inductor 850mA 365mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-101YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-101YCT-ND
Fixed Inductors SRU1028-101YCT-ND
100µH Shielded Inductor 850mA 365mOhm Nonstandard

100µH Shielded Inductor 850mA 365mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-101YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-101YDKR-ND
Fixed Inductors SRU1028-101YDKR-ND
100µH Shielded Inductor 850mA 365mOhm Nonstandard

100µH Shielded Inductor 850mA 365mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1108676-SRU1028-101Y
Inductors, Coils, Chokes - Fixed Inductors 1108676-SRU1028-101Y
Win Source Part Number: 1108676-SRU1028-101Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 365mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRU1028-101YCT,SRU10 28-101Y-ND,SRU102810 1Y,SRU1028-101YTR,SR U1028-101YDKR Base Product Number: SRU1028 Current - Saturation (Isat): 800mA

Win Source Part Number: 1108676-SRU1028-101Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 365mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRU1028-101YCT,SRU1028-101Y-ND,SRU1028101Y,SRU1028-101YTR,SRU1028-101YDKR
Base Product Number: SRU1028
Current - Saturation (Isat): 800mA

Buy Now Datasheet
Fixed Inductors - SRU1028-101Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1028-101Y
Fixed Inductors SRU1028-101Y
FIXED IND 100UH 850MA 365MOHM SM

FIXED IND 100UH 850MA 365MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1028-101Y SRU1028-101YTR-ND 1108676-SRU1028-101Y SRU1028-101Y
Product Name 100UH 850MA 365MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details