FIXED IND 10UH 2.8A 40 MOHM SMD Product overview: SRU1028-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.8A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.8A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-100Y can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1258854-SRU1028-100Y
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.4A
Frequency - Self Resonant: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 40mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: SRU1028
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 20 at 7.96MHz
Current Rating (Amps): 2.8A
Inductance Frequency - Test: 100kHz
10µH Shielded Wirewound Inductor 2.8A 40mOhm Nonstandard
FIXED IND 10UH 2.8A 40 MOHM SMD
10µH Shielded Wirewound Inductor 2.8A 40mOhm Nonstandard
FIXED IND 10UH 2.8A 40 MOHM SMD
Surface Mount Power Inductor, SRU1028 Series, 10 H, 30%, Shielded, 0.04 ohm, 2.8 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU1028-100Y | 1258854-SRU1028-100Y | 118-SRU1028-100YCT-ND | SRU1028-100Y | 50M4973 |
| Product Name | SMD 10UH 2.8A 40 MOHM Inductor and Choke | Fixed Inductors - SRU1028-100Y | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Sru1028 Series, 10 H, 30%, Shielded, 0.04 Ohm, 2.8 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 10 microH | 10 microH | 10 microH |