FIXED IND 100UH 650MA 300MOHM SM Product overview: SRR7045-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-101M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897551-SRR7045-101M
Series: SRR7045
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded Wirewound Inductor 650 mA 300mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR7045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR7045-101MTR, -SRR7045-101M, SRR7045-101M-ND, SRR7045101M, SRR7045-101MCT, -SRR7045-101M-ND, SRR7045-101MTR, SRR7045-101MDKR, -SRR7045-101MCT
100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
FIXED IND 100UH 650MA 300MOHM SM
INDUCTOR, SHIELDED, 100UH, 500MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100UH, 500MA, SMD; Inductance:100µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
POWER INDUCTOR, 100UH, 0.65A, SHIELDED; Inductance:100µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR7045-101M | 897551-SRR7045-101M | 118-SRR7045-101MDKR-ND | SRR7045-101M | 83R8955 | 02J3192 | 57AC3531 |
| Product Name | 100UH 650MA 300MOHM Inductor and Choke | Fixed Inductors - SRR7045-101M | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 100Uh, 500Ma, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 100Uh, 500Ma, Smd; Inductance Bourns | Power Inductor, 100Uh, 0.65A, Shielded; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH |