FIXED IND 47UH 670MA 280MOHM SMD Product overview: SRR7032-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 670MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 670MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7032-470M can be used for catalog matching and distributor lookup.
47µH Shielded Wirewound Inductor 670mA 280mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 670mA 280mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 670mA 280mOhm Max Nonstandard
Win Source Part Number: 1028776-SRR7032-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7032
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 26 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Alternative Parts (Cross-Reference): ASPI-0704S-470M-T; NRS5030T470MMGJ; SRR0805-470Y; ASPI-4030S-470M-T; ASPI-0615FS-470M-T2;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 670 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR7032-470MCT,-SRR
Base Product Number: SRR7032
Current - Saturation (Isat): 770mA
Surface Mount Power Inductor, SRR7032 Series, 47 H, 20%, Shielded, 0.28 ohm, 670 mA RoHS Compliant: Yes
INDUCTOR, 47UH, SHIELDED, 0.67A; Inductance:47µH; RMS Current (Irms):670mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR7032-470M | SRR7032-470MCT-ND | 1028776-SRR7032-470M | 06X7975 | 02J3186 |
| Product Name | SMD 47UH 670MA 280MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Srr7032 Series, 47 H, 20%, Shielded, 0.28 Ohm, 670 Ma Rohs Compliant Bourns | Inductor, 47Uh, Shielded, 0.67A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Inductance Range | 47 microH | 47 microH | 47 microH |