Bourns, Inc. Fixed Inductors SRR7032-2R2M

Description
2.2µH Shielded Wirewound Inductor 2.65A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.65A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR7032-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7032-2R2MTR-ND
Fixed Inductors 118-SRR7032-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 2.65A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.65A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7032-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7032-2R2MCT-ND
Fixed Inductors 118-SRR7032-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 2.65A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.65A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7032-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7032-2R2MDKR-ND
Fixed Inductors 118-SRR7032-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 2.65A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.65A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR7032-2R2MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details