Win Source Part Number: 1273197-SRR7032-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7032
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 32MHz
Package / Case: Nonstandard
DC Resistance (DCR): 95mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR7032-150M,SRR7032
Base Product Number: SRR7032
Current - Saturation (Isat): 1.2A
FIXED IND 15UH 1.1A 95 MOHM SMD Product overview: SRR7032-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.1A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.1A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7032-150M can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 1.1A 95mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.1A 95mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.1A 95mOhm Max Nonstandard
INDUCTOR, SHIELDED, 15UH, 1.1A, 20%; Inductance:15µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273197-SRR7032-150M | 71-SRR7032-150M | SRR7032-150MTR-ND | 44AC2021 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 15UH 1.1A 95 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 15Uh, 1.1A, 20%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |