47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard
FIXED IND 47UH 500MA 230MOHM SMD Product overview: SRR6603-470ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 230MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-470ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1258846-SRR6603-470M
Series: SRR6603
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 500mA
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 240mA
Q @ Freq: 40 @ 100kHz
Frequency - Self Resonant: 20MHz
Test Frequency: 100kHz
Size: 0.260" L x 0.173" W (6.60mm x 4.40mm)
Family Name: SRR6603
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 230 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): P1174.473; MGDS1-00011; SDS680R-473M;
Introduction Date: April 09, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
INDUCTOR, SHIELDED, 47UH, 0.5A, 20%; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR6603 Series, 47 H, 20%, Shielded, 0.23 ohm, 500 mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR6603-470MLTR-ND | 71-SRR6603-470ML | 1258846-SRR6603-470ML | 71AC4856 | 06X7956 |
| Product Name | Fixed Inductors | SMD 47UH 500MA 230MOHM Inductor and Choke | Fixed Inductors - SRR6603-470ML | Inductor, Shielded, 47Uh, 0.5A, 20%; Inductance Bourns | Surface Mount Power Inductor, Srr6603 Series, 47 H, 20%, Shielded, 0.23 Ohm, 500 Ma Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |