330µH Shielded Wirewound Inductor 200mA 1.4Ohm Max Nonstandard
330µH Shielded Wirewound Inductor 200mA 1.4Ohm Max Nonstandard
FIXED IND 330UH 200MA 1.4 OHM
FIXED IND 330UH 200MA 1.4OHM SMD Product overview: SRR6603-331ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 200MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 200MA, 1.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-331ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273201-SRR6603-331M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 100kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.4Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR6603-331ML,SRR66
Base Product Number: SRR6603
Current - Saturation (Isat): 70mA
Surface Mount Power Inductor, SRR6603 Series, 330 H, 20%, Shielded, 1.4 ohm, 200 mA RoHS Compliant: Yes
INDUCTOR, 330UH, SHIELDED, 0.2A; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
INDUCTOR, 330UH, SHIELDED, 0.2A; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR6603-331MLCT-ND | 71-SRR6603-331ML | 1273201-SRR6603-331ML | 06X7953 | 33AK4628 | 61J9150 |
| Product Name | Fixed Inductors | SMD 330UH 200MA 1.4OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Srr6603 Series, 330 H, 20%, Shielded, 1.4 Ohm, 200 Ma Rohs Compliant Bourns | Inductor, 330Uh, Shielded, 0.2A; Inductance Bourns | Inductor, 330Uh, Shielded, 0.2A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |