1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard
FIXED IND 1UH 3A 40 MOHM SMD
FIXED IND 1UH 3A 40 MOHM SMD Product overview: SRR6603-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-1R0ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273204-SRR6603-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 200kHz
Frequency - Self Resonant: 250MHz
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR66031R0ML,SRR6603
Base Product Number: SRR6603
Current - Saturation (Isat): 1.4A
INDUCTOR, 1UH, SHIELDED, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielde
INDUCTOR, 1UH, SHIELDED, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielde
FIXED IND 1UH 3A 40 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR6603-1R0MLCT-ND | 71-SRR6603-1R0ML | 1273204-SRR6603-1R0ML | 33AK4625 | SRR6603-1R0ML |
| Product Name | Fixed Inductors | SMD 1UH 3A 40 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 1Uh, Shielded, 3A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |