Bourns, Inc. Fixed Inductors SRR6603-150ML

Description
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR6603-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-150MLTR-ND
Fixed Inductors 118-SRR6603-150MLTR-ND
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-150MLCT-ND
Fixed Inductors 118-SRR6603-150MLCT-ND
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 800MA 90 MOHM SMD

FIXED IND 15UH 800MA 90 MOHM SMD

Buy Now Datasheet
Surface Mount Power Inductor, Srr6603 Series, 15 H, 20%, Shielded, 0.09 Ohm, 800 Ma Rohs Compliant Bourns - 06X7944 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr6603 Series, 15 H, 20%, Shielded, 0.09 Ohm, 800 Ma Rohs Compliant Bourns
06X7944
Surface Mount Power Inductor, Srr6603 Series, 15 H, 20%, Shielded, 0.09 Ohm, 800 Ma Rohs Compliant Bourns 06X7944
Surface Mount Power Inductor, SRR6603 Series, 15 H, 20%, Shielded, 0.09 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR6603 Series, 15 H, 20%, Shielded, 0.09 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR6603-150MLTR-ND 06X7944
Product Name Fixed Inductors Surface Mount Power Inductor, Srr6603 Series, 15 H, 20%, Shielded, 0.09 Ohm, 800 Ma Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3631C180MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details