Manufacturer: Bourns Inc.
Win Source Part Number: 844497-SRR6038-100Y
Series: SRR6038
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 38mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6038
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR6038-100YCT, SRR6038-100Y-ND, -SRR6038-100Y-ND, SRR6038-100YCT, SRR6038-100YTR, -SRR6038-100Y, SRR6038100Y, SRR6038-100YDKR, -SRR6038-100YTR
FIXED IND 10UH 2A 38 MOHM SMD Product overview: SRR6038-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-100Y can be used for catalog matching and distributor lookup.
10µH Shielded Inductor 2A 38mOhm Max Nonstandard
10µH Shielded Inductor 2A 38mOhm Max Nonstandard
10µH Shielded Inductor 2A 38mOhm Max Nonstandard
INDUCTOR, SHIELDED, 10UH, 2.05A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 2.05A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde
POWER INDUCTOR, 10UH, 2A, SHIELDED; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde
2A 10uH ±30% 2.05A SMD,6.8x6.8mm Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 844497-SRR6038-100Y | 71-SRR6038-100Y | 7633559P | 7633559 | SRR6038-100YCT-ND | 14P7458 | 87W6048 | SRR6038-100Y |
| Product Name | Fixed Inductors - SRR6038-100Y | SMD 10UH 2A 38 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 10Uh, 2.05A, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 10Uh, 2.05A, Smd; Inductance Bourns | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | |||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | |||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH |