Bourns, Inc. Fixed Inductors SRR6028-151Y

Description
150µH Shielded Inductor 500mA 680mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Inductor 500mA 680mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6028-151YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-151YTR-ND
Fixed Inductors SRR6028-151YTR-ND
150µH Shielded Inductor 500mA 680mOhm Max Nonstandard

150µH Shielded Inductor 500mA 680mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-151YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-151YDKR-ND
Fixed Inductors SRR6028-151YDKR-ND
150µH Shielded Inductor 500mA 680mOhm Max Nonstandard

150µH Shielded Inductor 500mA 680mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-151YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-151YCT-ND
Fixed Inductors SRR6028-151YCT-ND
150µH Shielded Inductor 500mA 680mOhm Max Nonstandard

150µH Shielded Inductor 500mA 680mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR6028-151Y
897536-SRR6028-151Y
Fixed Inductors - SRR6028-151Y 897536-SRR6028-151Y
Manufacturer: Bourns Inc. Win Source Part Number: 897536-SRR6028-151Y Series: SRR6028 Operating Temperature Range: -40°C ~ 125°C Features: 150 µH Shielded Wirewound Inductor 500 mA 680mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR6028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR6028-151YCT, SRR6028-151YTR, SRR6028-151YDKR, SRR6028-151Y-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 897536-SRR6028-151Y
Series: SRR6028
Operating Temperature Range: -40°C ~ 125°C
Features: 150 µH Shielded Wirewound Inductor 500 mA 680mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR6028-151YCT, SRR6028-151YTR, SRR6028-151YDKR, SRR6028-151Y-ND

Buy Now Datasheet
150UH 500MA 680MOHM Inductor and Choke - 71-SRR6028-151Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 500MA 680MOHM Inductor and Choke
71-SRR6028-151Y
150UH 500MA 680MOHM Inductor and Choke 71-SRR6028-151Y
FIXED IND 150UH 500MA 680MOHM SM Product overview: SRR6028-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 500MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 500MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-151Y can be used for catalog matching and distributor lookup.

FIXED IND 150UH 500MA 680MOHM SM Product overview: SRR6028-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 500MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 500MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-151Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 150Uh, Shielded, 0.5A Rohs Compliant Bourns - 92AH6099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Shielded, 0.5A Rohs Compliant Bourns
92AH6099
Inductor, 150Uh, Shielded, 0.5A Rohs Compliant Bourns 92AH6099
INDUCTOR, 150UH, SHIELDED, 0.5A ROHS COMPLIANT: YES

INDUCTOR, 150UH, SHIELDED, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6028-151YTR-ND 897536-SRR6028-151Y 71-SRR6028-151Y 92AH6099
Product Name Fixed Inductors Fixed Inductors - SRR6028-151Y 150UH 500MA 680MOHM Inductor and Choke Inductor, 150Uh, Shielded, 0.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers