Manufacturer: Bourns Inc.
Win Source Part Number: 897534-SRR6028-101Y
Series: SRR6028
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded Wirewound Inductor 580 mA 500mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR6028-101YTR, -SRR6028-101YCT, SRR6028-101YTR, -SRR6028-101Y, SRR6028-101Y-ND, SRR6028-101YCT, SRR6028101Y, -SRR6028-101Y-ND
100µH Shielded Inductor 580mA 500mOhm Max Nonstandard
100µH Shielded Inductor 580mA 500mOhm Max Nonstandard
FIXED IND 100UH 580MA 500 MOHM
FIXED IND 100UH 580MA 500MOHM SM Product overview: SRR6028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 580MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 580MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-101Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 100UH, 0.55A, 30%; Inductance:100µH; RMS Current (Irms):580mA; Inductor Construction:Shielde
FIXED IND 100UH 580MA 500MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897534-SRR6028-101Y | 118-SRR6028-101YTR-ND | 71-SRR6028-101Y | 78Y5654 | SRR6028-101Y |
| Product Name | Fixed Inductors - SRR6028-101Y | Fixed Inductors | 100UH 580MA 500MOHM Inductor and Choke | Inductor, Shielded, 100Uh, 0.55A, 30%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |