FIXED IND 10UH 1.7A 85 MOHM SMD
FIXED IND 10UH 1.7A 85 MOHM SMD
FIXED IND 10UH 1.7A 85 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRR5228A-100MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |