Bourns, Inc. Fixed Inductors SRR5028-6R2Y

Description
6.2µH Shielded Inductor 2.2A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.2µH Shielded Inductor 2.2A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR5028-6R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-6R2YCT-ND
Fixed Inductors 118-SRR5028-6R2YCT-ND
6.2µH Shielded Inductor 2.2A 45mOhm Max Nonstandard

6.2µH Shielded Inductor 2.2A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-6R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-6R2YTR-ND
Fixed Inductors 118-SRR5028-6R2YTR-ND
6.2µH Shielded Inductor 2.2A 45mOhm Max Nonstandard

6.2µH Shielded Inductor 2.2A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-6R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-6R2YDKR-ND
Fixed Inductors 118-SRR5028-6R2YDKR-ND
FIXED IND 6.2UH 2.2A 45 MOHM SMD

FIXED IND 6.2UH 2.2A 45 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
990431-SRR5028-6R2Y
Inductors, Coils, Chokes - Fixed Inductors 990431-SRR5028-6R2Y
Win Source Part Number: 990431-SRR5028-6R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 6.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7 @ 7.96MHz Frequency - Self Resonant: 39MHz Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR5028-6R2YCT,SRR50 28-6R2YTR,SRR50286R2 Y,-SRR5028-6R2Y-ND,- SRR5028-6R2YTR,-SRR5 028-6R2YCT,SRR5028-6 R2Y-ND,-SRR5028-6R2Y Base Product Number: SRR5028 Current - Saturation (Isat): 1.8A

Win Source Part Number: 990431-SRR5028-6R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 6.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 7.96MHz
Frequency - Self Resonant: 39MHz
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5028-6R2YCT,SRR5028-6R2YTR,SRR50286R2Y,-SRR5028-6R2Y-ND,-SRR5028-6R2YTR,-SRR5028-6R2YCT,SRR5028-6R2Y-ND,-SRR5028-6R2Y
Base Product Number: SRR5028
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
SMD 6.2UH 2.2A 45 MOHM Inductor and Choke - 71-SRR5028-6R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.2UH 2.2A 45 MOHM Inductor and Choke
71-SRR5028-6R2Y
SMD 6.2UH 2.2A 45 MOHM Inductor and Choke 71-SRR5028-6R2Y
FIXED IND 6.2UH 2.2A 45 MOHM SMD Product overview: SRR5028-6R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.2A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.2A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-6R2Y can be used for catalog matching and distributor lookup.

FIXED IND 6.2UH 2.2A 45 MOHM SMD Product overview: SRR5028-6R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.2A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.2A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-6R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 6.2Uh, 1.8A, Smd; Inductance Bourns - 87W6047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.2Uh, 1.8A, Smd; Inductance Bourns
87W6047
Inductor, Shielded, 6.2Uh, 1.8A, Smd; Inductance Bourns 87W6047
INDUCTOR, SHIELDED, 6.2UH, 1.8A, SMD; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.045ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.2UH, 1.8A, SMD; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.045ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 6.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns - 14P7426 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns
14P7426
Inductor, Shielded, 6.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns 14P7426
INDUCTOR, SHIELDED, 6.2UH, 1.8A, SMD, FULL REEL; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR5028 Series; Inductor Case / Package:-; Product Length:5.8mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.2UH, 1.8A, SMD, FULL REEL; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR5028 Series; Inductor Case / Package:-; Product Length:5.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR5028-6R2YCT-ND 990431-SRR5028-6R2Y 71-SRR5028-6R2Y 87W6047 14P7426
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.2UH 2.2A 45 MOHM Inductor and Choke Inductor, Shielded, 6.2Uh, 1.8A, Smd; Inductance Bourns Inductor, Shielded, 6.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers