Bourns, Inc. SMD 220UH 230MA 2.5OHM Inductor and Choke SRR5018-221Y

Description
FIXED IND 220UH 230MA 2.5OHM SMD Product overview: SRR5018-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 230MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 230MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-221Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 230MA 2.5OHM SMD Product overview: SRR5018-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 230MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 230MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-221Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 230MA 2.5OHM Inductor and Choke - 71-SRR5018-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 230MA 2.5OHM Inductor and Choke
71-SRR5018-221Y
SMD 220UH 230MA 2.5OHM Inductor and Choke 71-SRR5018-221Y
FIXED IND 220UH 230MA 2.5OHM SMD Product overview: SRR5018-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 230MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 230MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-221Y can be used for catalog matching and distributor lookup.

FIXED IND 220UH 230MA 2.5OHM SMD Product overview: SRR5018-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 230MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 230MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR5018-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5018-221YTR-ND
Fixed Inductors SRR5018-221YTR-ND
220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR5018-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5018-221YDKR-ND
Fixed Inductors SRR5018-221YDKR-ND
220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR5018-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5018-221YCT-ND
Fixed Inductors SRR5018-221YCT-ND
220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273266-SRR5018-221Y
Inductors, Coils, Chokes - Fixed Inductors 1273266-SRR5018-221Y
Win Source Part Number: 1273266-SRR5018-221Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5018 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8.7 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR5018-221YCT,SRR50 18-221Y,SRR5018221Y, SRR5018-221YDKR,SRR5 018-221YTR Base Product Number: SRR5018 Current - Saturation (Isat): 300mA

Win Source Part Number: 1273266-SRR5018-221Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5018
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8.7 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 230 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5018-221YCT,SRR5018-221Y,SRR5018221Y,SRR5018-221YDKR,SRR5018-221YTR
Base Product Number: SRR5018
Current - Saturation (Isat): 300mA

Buy Now Datasheet
Fixed Inductors - SRR5018-221Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR5018-221Y
Fixed Inductors SRR5018-221Y
FIXED IND 220UH 230MA 2.5OHM SMD

FIXED IND 220UH 230MA 2.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR5018-221Y SRR5018-221YTR-ND 1273266-SRR5018-221Y SRR5018-221Y
Product Name SMD 220UH 230MA 2.5OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details