Bourns, Inc. SMD 4.7UH 3A 54 MOHM Inductor and Choke SRR4828A-4R7Y

Description
FIXED IND 4.7UH 3A 54 MOHM SMD Product overview: SRR4828A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 3A 54 MOHM SMD Product overview: SRR4828A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 3A 54 MOHM Inductor and Choke - 71-SRR4828A-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3A 54 MOHM Inductor and Choke
71-SRR4828A-4R7Y
SMD 4.7UH 3A 54 MOHM Inductor and Choke 71-SRR4828A-4R7Y
FIXED IND 4.7UH 3A 54 MOHM SMD Product overview: SRR4828A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3A 54 MOHM SMD Product overview: SRR4828A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273271-SRR4828A-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 1273271-SRR4828A-4R7Y
Win Source Part Number: 1273271-SRR4828A-4R7 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-4R7YTR,SRR4 828A-4R7YCT,SRR4828A -4R7YDKR Base Product Number: SRR4828A Current - Saturation (Isat): 1.6A

Win Source Part Number: 1273271-SRR4828A-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 54mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-4R7YTR,SRR4828A-4R7YCT,SRR4828A-4R7YDKR
Base Product Number: SRR4828A
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
Surface Mount Inductors - 466174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466174
Surface Mount Inductors 466174
Bourns SRR4828A-4R7Y Power Inductor

Bourns SRR4828A-4R7Y Power Inductor

Supplier's Site
Fixed Inductors - SRR4828A-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-4R7YTR-ND
Fixed Inductors SRR4828A-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 3A 54mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3A 54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-4R7YCT-ND
Fixed Inductors SRR4828A-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 3A 54mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3A 54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-4R7YDKR-ND
Fixed Inductors SRR4828A-4R7YDKR-ND
4.7µH Shielded Wirewound Inductor 3A 54mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3A 54mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 30%, Aec-Q200; Inductance Bourns
31AC7047
Inductor, Shielded, 4.7Uh, 30%, Aec-Q200; Inductance Bourns 31AC7047
INDUCTOR, SHIELDED, 4.7UH, 30%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 30%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR4828A-4R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4828A-4R7Y
Fixed Inductors SRR4828A-4R7Y
FIXED IND 4.7UH 3A 54 MOHM SMD

FIXED IND 4.7UH 3A 54 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4828A-4R7Y 1273271-SRR4828A-4R7Y 466174 SRR4828A-4R7YTR-ND 31AC7047 SRR4828A-4R7Y
Product Name SMD 4.7UH 3A 54 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 30%, Aec-Q200; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers