Win Source Part Number: 1273273-SRR4828A-221
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 5.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.25Ohm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-221MTR,SRR4
Base Product Number: SRR4828A
Current - Saturation (Isat): 240mA
FIXED IND 220UH 500MA 1.25OHM SM Product overview: SRR4828A-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-221M can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 500mA 1.25Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 500mA 1.25Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 500mA 1.25Ohm Max Nonstandard
FIXED IND 220UH 500MA 1.25OHM SM
INDUCTOR, SHIELDED, 220UH, 20%, AEC-Q200; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Shielde
INDUCTOR, 220UH, SHIELDED, 0.5A; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Shielde
INDUCTOR, 220UH, SHIELDED, 0.5A; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273273-SRR4828A-221M | 71-SRR4828A-221M | SRR4828A-221MDKR-ND | SRR4828A-221M | 31AC7044 | 52AC7477 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 220UH 500MA 1.25OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 220Uh, 20%, Aec-Q200; Inductance Bourns | Inductor, 220Uh, Shielded, 0.5A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Application | RF Choke |