FIXED IND 120UH 650MA 760MOHM SM Product overview: SRR4828A-121M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 650MA, 760MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 650MA, 760MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-121M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273277-SRR4828A-121
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 120 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 760mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-121MDKR,SRR
Base Product Number: SRR4828A
Current - Saturation (Isat): 300mA
120µH Shielded Wirewound Inductor 650mA 760mOhm Max Nonstandard
120µH Shielded Wirewound Inductor 650mA 760mOhm Max Nonstandard
120µH Shielded Wirewound Inductor 650mA 760mOhm Max Nonstandard
INDUCTOR, SHIELDED, 120UH, 20%, AEC-Q200; Inductance:120µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
INDUCTOR, 120UH, SHIELDED, 0.65A; Inductance:120µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
INDUCTOR, 120UH, SHIELDED, 0.65A; Inductance:120µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR4828A-121M | 1273277-SRR4828A-121M | SRR4828A-121MDKR-ND | 31AC7037 | 52AC7470 |
| Product Name | 120UH 650MA 760MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shielded, 120Uh, 20%, Aec-Q200; Inductance Bourns | Inductor, 120Uh, Shielded, 0.65A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 120 microH | 120 microH | 120 microH | 120 microH |