Bourns, Inc. Fixed Inductors SRR4528A-820M

Description
82µH Shielded Inductor 590mA 552mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
82µH Shielded Inductor 590mA 552mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4528A-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-820MTR-ND
Fixed Inductors SRR4528A-820MTR-ND
82µH Shielded Inductor 590mA 552mOhm Max Nonstandard, Corner Terminals

82µH Shielded Inductor 590mA 552mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 82Uh, 0.59A, Aec-Q200; Inductance Bourns - 65AC4140 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 82Uh, 0.59A, Aec-Q200; Inductance Bourns
65AC4140
Inductor, Shld, 82Uh, 0.59A, Aec-Q200; Inductance Bourns 65AC4140
INDUCTOR, SHLD, 82UH, 0.59A, AEC-Q200; Inductance:82µH; RMS Current (Irms):590mA; Inductor Construction:Shielde d; Saturation Current (Isat):390mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 82UH, 0.59A, AEC-Q200; Inductance:82µH; RMS Current (Irms):590mA; Inductor Construction:Shielded; Saturation Current (Isat):390mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4528A-820MTR-ND 65AC4140
Product Name Fixed Inductors Inductor, Shld, 82Uh, 0.59A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details