Bourns, Inc. Fixed Inductors SRR4528A-330M

Description
33µH Shielded Inductor 950mA 239mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
33µH Shielded Inductor 950mA 239mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4528A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-330MCT-ND
Fixed Inductors SRR4528A-330MCT-ND
33µH Shielded Inductor 950mA 239mOhm Max Nonstandard, Corner Terminals

33µH Shielded Inductor 950mA 239mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-330MTR-ND
Fixed Inductors SRR4528A-330MTR-ND
33µH Shielded Inductor 950mA 239mOhm Max Nonstandard, Corner Terminals

33µH Shielded Inductor 950mA 239mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-330MDKR-ND
Fixed Inductors SRR4528A-330MDKR-ND
33µH Shielded Inductor 950mA 239mOhm Max Nonstandard, Corner Terminals

33µH Shielded Inductor 950mA 239mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273301-SRR4528A-330M
Inductors, Coils, Chokes - Fixed Inductors 1273301-SRR4528A-330M
Win Source Part Number: 1273301-SRR4528A-330 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 18MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 239mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-330MCT,SRR4 528A-330MTR,SRR4528A -330MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 590mA

Win Source Part Number: 1273301-SRR4528A-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 239mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-330MCT,SRR4528A-330MTR,SRR4528A-330MDKR
Base Product Number: SRR4528A
Current - Saturation (Isat): 590mA

Buy Now Datasheet
SMD 33UH 950MA 239MOHM Inductor and Choke - 71-SRR4528A-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 950MA 239MOHM Inductor and Choke
71-SRR4528A-330M
SMD 33UH 950MA 239MOHM Inductor and Choke 71-SRR4528A-330M
FIXED IND 33UH 950MA 239MOHM SMD Product overview: SRR4528A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 950MA, 239MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 950MA, 239MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 950MA 239MOHM SMD Product overview: SRR4528A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 950MA, 239MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 950MA, 239MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 33Uh, 0.95A, Aec-Q200; Inductance Bourns - 65AC4128 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 33Uh, 0.95A, Aec-Q200; Inductance Bourns
65AC4128
Inductor, Shld, 33Uh, 0.95A, Aec-Q200; Inductance Bourns 65AC4128
INDUCTOR, SHLD, 33UH, 0.95A, AEC-Q200; Inductance:33µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):590mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 33UH, 0.95A, AEC-Q200; Inductance:33µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):590mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4528A-330MCT-ND 1273301-SRR4528A-330M 71-SRR4528A-330M 65AC4128
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 950MA 239MOHM Inductor and Choke Inductor, Shld, 33Uh, 0.95A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers