1.2µH Shielded Inductor 4.82A 17mOhm Max Nonstandard, Corner Terminals
1.2µH Shielded Inductor 4.82A 17mOhm Max Nonstandard, Corner Terminals
FIXED IND 1.2UH 4.82A 17MOHM SMD Product overview: SRR4528A-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 4.82A, 17MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 4.82A, 17MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-1R2Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273312-SRR4528A-1R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 82MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 17mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.82 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-1R2YDKR,SRR
Base Product Number: SRR4528A
Current - Saturation (Isat): 3.04A
INDUCTOR, SHLD, 1.2UH, 4.82A, AEC-Q200; Inductance:1.2µH; RMS Current (Irms):4.82A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR4528A-1R2YTR-ND | 71-SRR4528A-1R2Y | 1273312-SRR4528A-1R2Y | 65AC4110 |
| Product Name | Fixed Inductors | SMD 1.2UH 4.82A 17MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shld, 1.2Uh, 4.82A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |