Bourns, Inc. Fixed Inductors SRR4028-561Y

Description
560µH Shielded Wirewound Inductor 220mA 3Ohm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 220mA 3Ohm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4028-561YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-561YCT-ND
Fixed Inductors SRR4028-561YCT-ND
560µH Shielded Wirewound Inductor 220mA 3Ohm Max 1919 (4848 Metric)

560µH Shielded Wirewound Inductor 220mA 3Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-561YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-561YDKR-ND
Fixed Inductors SRR4028-561YDKR-ND
560µH Shielded Wirewound Inductor 220mA 3Ohm Max 1919 (4848 Metric)

560µH Shielded Wirewound Inductor 220mA 3Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-561YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-561YTR-ND
Fixed Inductors SRR4028-561YTR-ND
560µH Shielded Wirewound Inductor 220mA 3Ohm Max 1919 (4848 Metric)

560µH Shielded Wirewound Inductor 220mA 3Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Inductor, Shielded, 560Uh, 0.22A, 30% Rohs Compliant Bourns - 92AH6089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Uh, 0.22A, 30% Rohs Compliant Bourns
92AH6089
Inductor, Shielded, 560Uh, 0.22A, 30% Rohs Compliant Bourns 92AH6089
INDUCTOR, SHIELDED, 560UH, 0.22A, 30% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 560UH, 0.22A, 30% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4028-561YCT-ND 92AH6089
Product Name Fixed Inductors Inductor, Shielded, 560Uh, 0.22A, 30% Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125995 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers