330µH Shielded Wirewound Inductor 300mA 1.7Ohm Max 1919 (4848 Metric)
330µH Shielded Wirewound Inductor 300mA 1.7Ohm Max 1919 (4848 Metric)
330µH Shielded Wirewound Inductor 300mA 1.7Ohm Max 1919 (4848 Metric)
FIXED IND 330UH 300MA 1.7OHM SMD Product overview: SRR4028-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 300MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 300MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-331Y can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 804150-SRR4028-331Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 330μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 170mA
Frequency - Self Resonant: 5MHz
DC Resistance (DCR): 1.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 16.48 at 796kHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100kHz
Part Number Series: SRR4028
INDUCTOR, SHIELDED, 330UH, 0.3A, 30%; Inductance:330µH; RMS Current (Irms):300mA; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR4028-331YTR-ND | 71-SRR4028-331Y | 804150-SRR4028-331Y | 44AC2011 |
| Product Name | Fixed Inductors | SMD 330UH 300MA 1.7OHM Inductor and Choke | Fixed Inductors - SRR4028-331Y | Inductor, Shielded, 330Uh, 0.3A, 30%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |