FIXED IND 18UH 980MA 160MOHM SMD Product overview: SRR4028-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 980MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 980MA, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-180Y can be used for catalog matching and distributor lookup.
18µH Shielded Wirewound Inductor 980mA 160mOhm Max 1919 (4848 Metric)
18µH Shielded Wirewound Inductor 980mA 160mOhm Max 1919 (4848 Metric)
18µH Shielded Wirewound Inductor 980mA 160mOhm Max 1919 (4848 Metric)
Win Source Part Number: 1273320-SRR4028-180Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 11.64 @ 2.52MHz
Frequency - Self Resonant: 25MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 980 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SRR4028-180YCT,SRR4
Base Product Number: SRR4028
Current - Saturation (Isat): 750mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR4028-180Y | SRR4028-180YCT-ND | 1273320-SRR4028-180Y |
| Product Name | SMD 18UH 980MA 160MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 18 microH | 18 microH |