Manufacturer: Bourns Inc.
Win Source Part Number: 803698-SRR4028-101Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 300mA
Frequency - Self Resonant: 9MHz
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 8.78 at 796kHz
Current Rating (Amps): 510mA
Inductance Frequency - Test: 100kHz
Part Number Series: SRR4028
FIXED IND 100UH 510MA 600 MOHM
100µH Shielded Wirewound Inductor 510mA 600mOhm Max 1919 (4848 Metric)
100µH Shielded Wirewound Inductor 510mA 600mOhm Max 1919 (4848 Metric)
FIXED IND 100UH 510MA 600MOHM SM Product overview: SRR4028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 510MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 510MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-101Y can be used for catalog matching and distributor lookup.
FIXED IND 100UH 510MA 600MOHM SM
INDUCTOR, SHIELDED, 100UH, 300MA, SMD; Inductance:100µH; RMS Current (Irms):510mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100UH, 300MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):510mA; Inductor Construction:Shielde
POWER INDUCTOR, 100UH, 0.51A, SHIELDED; Inductance:100µH; RMS Current (Irms):510mA; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 803698-SRR4028-101Y | 118-SRR4028-101YDKR-ND | 71-SRR4028-101Y | 7633556P | 7633556 | SRR4028-101Y | 87W6038 |
| Product Name | Fixed Inductors - SRR4028-101Y | Fixed Inductors | 100UH 510MA 600MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 100Uh, 300Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | |
| DCR | 0.6000 ohms | 0.6000 ohms | 0.6000 ohms |