Win Source Part Number: 1273327-SRR4018-181Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4018
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 796kHz
Frequency - Self Resonant: 10MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4018-181YDKR,-SRR
Base Product Number: SRR4018
Current - Saturation (Isat): 250mA
180µH Shielded Wirewound Inductor 180mA 4Ohm Max 1919 (4848 Metric)
180µH Shielded Wirewound Inductor 180mA 4Ohm Max 1919 (4848 Metric)
180µH Shielded Wirewound Inductor 180mA 4Ohm Max 1919 (4848 Metric)
FIXED IND 180UH 180MA 4 OHM SMD Product overview: SRR4018-181Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 180MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 180MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-181Y can be used for catalog matching and distributor lookup.
INDUCTOR, 180UH, SHIELDED, 0.18A; Inductance:180µH; RMS Current (Irms):180mA; Inductor Construction:Shielde
INDUCTOR, 180UH, SHIELDED, 0.18A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273327-SRR4018-181Y | SRR4018-181YCT-ND | 71-SRR4018-181Y | 14P7328 | 92AH6081 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 180UH 180MA 4 OHM Inductor and Choke | Inductor, 180Uh, Shielded, 0.18A; Inductance Bourns | Inductor, 180Uh, Shielded, 0.18A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |