Bourns, Inc. Fixed Inductors SRR4011-2R2YL

Description
2.2µH Shielded Wirewound Inductor 2A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4011-2R2YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4011-2R2YLCT-ND
Fixed Inductors 118-SRR4011-2R2YLCT-ND
2.2µH Shielded Wirewound Inductor 2A 75mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR4011-2R2YLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2A 75 MOHM SMD

FIXED IND 2.2UH 2A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR4011-2R2YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4011-2R2YLTR-ND
Fixed Inductors 118-SRR4011-2R2YLTR-ND
2.2µH Shielded Wirewound Inductor 2A 75mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2A 75mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns - 79R7403 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns
79R7403
Inductor, Shielded, 2.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns 79R7403
INDUCTOR, SHIELDED, 2.2UH, 1.8A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR4011 Series; Inductor Case / Package:-; Product Length:4.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.8A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR4011 Series; Inductor Case / Package:-; Product Length:4.8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr4011 Series, 2.2 H, 30%, Shielded, 0.075 Ohm, 2 A Rohs Compliant Bourns - 23T1346 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr4011 Series, 2.2 H, 30%, Shielded, 0.075 Ohm, 2 A Rohs Compliant Bourns
23T1346
Surface Mount Power Inductor, Srr4011 Series, 2.2 H, 30%, Shielded, 0.075 Ohm, 2 A Rohs Compliant Bourns 23T1346
Surface Mount Power Inductor, SRR4011 Series, 2.2 H, 30%, Shielded, 0.075 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR4011 Series, 2.2 H, 30%, Shielded, 0.075 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR4011-2R2YLCT-ND 79R7403 23T1346
Product Name Fixed Inductors Inductor, Shielded, 2.2Uh, 1.8A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srr4011 Series, 2.2 H, 30%, Shielded, 0.075 Ohm, 2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details