Bourns, Inc. Fixed Inductors SRR3818A-4R7Y

Description
4.7µH Shielded Wirewound Inductor 1.9A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.9A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR3818A-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-4R7YTR-ND
Fixed Inductors SRR3818A-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 1.9A 120mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.9A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3818A-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-4R7YDKR-ND
Fixed Inductors SRR3818A-4R7YDKR-ND
4.7µH Shielded Wirewound Inductor 1.9A 120mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.9A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3818A-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-4R7YCT-ND
Fixed Inductors SRR3818A-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 1.9A 120mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.9A 120mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273342-SRR3818A-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 1273342-SRR3818A-4R7Y
Win Source Part Number: 1273342-SRR3818A-4R7 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR3818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 60MHz Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR3818A-4R7YDKR,SRR 3818A-4R7YCT,SRR3818 A-4R7YTR Base Product Number: SRR3818A Current - Saturation (Isat): 950mA

Win Source Part Number: 1273342-SRR3818A-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR3818A-4R7YDKR,SRR3818A-4R7YCT,SRR3818A-4R7YTR
Base Product Number: SRR3818A
Current - Saturation (Isat): 950mA

Buy Now Datasheet
SMD 4.7UH 1.9A 120MOHM Inductor and Choke - 71-SRR3818A-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.9A 120MOHM Inductor and Choke
71-SRR3818A-4R7Y
SMD 4.7UH 1.9A 120MOHM Inductor and Choke 71-SRR3818A-4R7Y
FIXED IND 4.7UH 1.9A 120MOHM SMD Product overview: SRR3818A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.9A 120MOHM SMD Product overview: SRR3818A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR3818A-4R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR3818A-4R7Y
Fixed Inductors SRR3818A-4R7Y
FIXED IND 4.7UH 1.9A 120MOHM SMD

FIXED IND 4.7UH 1.9A 120MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7010 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 30%, Aec-Q200; Inductance Bourns
31AC7010
Inductor, Shielded, 4.7Uh, 30%, Aec-Q200; Inductance Bourns 31AC7010
INDUCTOR, SHIELDED, 4.7UH, 30%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:SRR3818A Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 30%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:SRR3818A Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 1.9A; Inductance Bourns - 52AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.9A; Inductance Bourns
52AC7443
Inductor, 4.7Uh, Shielded, 1.9A; Inductance Bourns 52AC7443
INDUCTOR, 4.7UH, SHIELDED, 1.9A; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:SRR3818A Series; Inductor Case / Package:-; DC Resistance Max:0.12ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 1.9A; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:SRR3818A Series; Inductor Case / Package:-; DC Resistance Max:0.12ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR3818A-4R7YTR-ND 1273342-SRR3818A-4R7Y 71-SRR3818A-4R7Y SRR3818A-4R7Y 31AC7010 52AC7443
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 1.9A 120MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 4.7Uh, 30%, Aec-Q200; Inductance Bourns Inductor, 4.7Uh, Shielded, 1.9A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details