Bourns, Inc. Fixed Inductors SRR3818A-2R2Y

Description
2.2µH Shielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR3818A-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-2R2YCT-ND
Fixed Inductors SRR3818A-2R2YCT-ND
2.2µH Shielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3818A-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-2R2YDKR-ND
Fixed Inductors SRR3818A-2R2YDKR-ND
2.2µH Shielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3818A-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-2R2YTR-ND
Fixed Inductors SRR3818A-2R2YTR-ND
2.2µH Shielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 30%, Aec-Q200; Inductance Bourns
31AC7005
Inductor, Shielded, 2.2Uh, 30%, Aec-Q200; Inductance Bourns 31AC7005
INDUCTOR, SHIELDED, 2.2UH, 30%, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR3818A Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 30%, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR3818A Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2.6A; Inductance Bourns - 52AC7437 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.6A; Inductance Bourns
52AC7437
Inductor, 2.2Uh, Shielded, 2.6A; Inductance Bourns 52AC7437
INDUCTOR, 2.2UH, SHIELDED, 2.6A; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR3818A Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 2.6A; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR3818A Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR3818A-2R2YCT-ND 31AC7005 52AC7437
Product Name Fixed Inductors Inductor, Shielded, 2.2Uh, 30%, Aec-Q200; Inductance Bourns Inductor, 2.2Uh, Shielded, 2.6A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125991P - RS Components, Ltd.
Specs
Inductance Range 27 microH
Rated DC Current 880 milliamps
Standards and Certifications RoHS
View Details