Win Source Part Number: 1273354-SRR3011-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3011
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 69MHz
Package / Case: Nonstandard
DC Resistance (DCR): 125mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR3011-4R7YL,SRR301
Base Product Number: SRR3011
Current - Saturation (Isat): 750mA
FIXED IND 4.7UH 900MA 125MOHM SM Product overview: SRR3011-4R7YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 900MA, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 900MA, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3011-4R7YL can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 900MA 125 MOHM
4.7µH Shielded Inductor 900mA 125mOhm Max Nonstandard
4.7µH Shielded Inductor 900mA 125mOhm Max Nonstandard
INDUCTOR, SHIELDED, 4.7UH, 750MA, SMD; Inductance:4.7µH; RMS Current (Irms):900mA; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273354-SRR3011-4R7YL | 71-SRR3011-4R7YL | 118-SRR3011-4R7YLDKR-ND | 61J9115 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 4.7UH 900MA 125MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 4.7Uh, 750Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |