The Bourns SRR3011-100YL is a shielded surface mount power inductor with an inductance value of 10 µH and a rated RMS current of 0.65 A. It features a maximum DC resistance of 0.28 ohms and a saturation current of 500 mA. The inductor is designed for applications such as DC/DC converters and power supplies for portable communication devices, camcorders, LCD TVs, and car radios. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor has a compact mounting height of 1.15 mm and is packaged with 1200 pieces per reel, making it suitable for high-volume production.
10µH Shielded Wirewound Inductor 650mA 280mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 650mA 280mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 650mA 280mOhm Max Nonstandard
FIXED IND 10UH 650MA 280MOHM SMD Product overview: SRR3011-100YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3011-100YL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273357-SRR3011-100Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3011
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 42MHz
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR3011-100YL,SRR301
Base Product Number: SRR3011
Current - Saturation (Isat): 500mA
FIXED IND 10UH 650MA 280MOHM SMD
POWER INDUCTOR, 10UH, 0.65A, SHIELDED; Inductance:10µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
INDUCTOR, 10UH, SHIELDED, 0.65A; Inductance:10µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
INDUCTOR, 10UH, SHIELDED, 0.65A; Inductance:10µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR3011-100YLDKR-ND | 71-SRR3011-100YL | 1273357-SRR3011-100YL | SRR3011-100YL | 57AC3502 | 61J9108 |
| Product Name | Fixed Inductors | SMD 10UH 650MA 280MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Power Inductor, 10Uh, 0.65A, Shielded; Inductance Bourns | Inductor, 10Uh, Shielded, 0.65A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |