The Bourns SRR1806-220M is a shielded power inductor with an inductance of 22 µH and a saturation current (Isat) rating of 6.2 A. It features a maximum DC resistance of 0.053 Ω and is designed for surface mount applications. The inductor operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. It is suitable for use in DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD TVs. The product is packaged with 250 pieces per reel, facilitating efficient handling and assembly in manufacturing processes.
22µH Shielded Wirewound Inductor 3A 53mOhm Nonstandard
22µH Shielded Wirewound Inductor 3A 53mOhm Nonstandard
22µH Shielded Wirewound Inductor 3A 53mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 934997-SRR1806-220M
Series: SRR1806
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 53mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1806
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1806-220M-ND, -SRR1806-220M-ND, -SRR1806-220M, -SRR1806-220MTR, SRR1806-220MDKR, SRR1806220M, SRR1806-220MTR, -SRR1806-220MCT, SRR1806-220MCT
FIXED IND 22UH 3A 53 MOHM SMD Product overview: SRR1806-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-220M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 22UH, 6.2A, SMD; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1806-220MDKR-ND | 934997-SRR1806-220M | 71-SRR1806-220M | 04P2034 |
| Product Name | Fixed Inductors | Fixed Inductors - SRR1806-220M | SMD 22UH 3A 53 MOHM Inductor and Choke | Inductor, Shielded, 22Uh, 6.2A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |