Bourns, Inc. SMD 820UH 700MA 1.5OHM Inductor and Choke SRR1280A-821K

Description
FIXED IND 820UH 700MA 1.5OHM SMD Product overview: SRR1280A-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 700MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 700MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-821K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820UH 700MA 1.5OHM SMD Product overview: SRR1280A-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 700MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 700MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-821K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 820UH 700MA 1.5OHM Inductor and Choke - 71-SRR1280A-821K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 700MA 1.5OHM Inductor and Choke
71-SRR1280A-821K
SMD 820UH 700MA 1.5OHM Inductor and Choke 71-SRR1280A-821K
FIXED IND 820UH 700MA 1.5OHM SMD Product overview: SRR1280A-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 700MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 700MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-821K can be used for catalog matching and distributor lookup.

FIXED IND 820UH 700MA 1.5OHM SMD Product overview: SRR1280A-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 700MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 700MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-821K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1280A-821KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-821KTR-ND
Fixed Inductors SRR1280A-821KTR-ND
820µH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

820µH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-821KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-821KCT-ND
Fixed Inductors SRR1280A-821KCT-ND
820µH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

820µH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-821KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-821KDKR-ND
Fixed Inductors SRR1280A-821KDKR-ND
820µH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

820µH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273371-SRR1280A-821K
Inductors, Coils, Chokes - Fixed Inductors 1273371-SRR1280A-821K
Win Source Part Number: 1273371-SRR1280A-821 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280A Package: Tape & Reel Shielding: Shielded Inductance: 820 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 1KHz Frequency - Self Resonant: 1.4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 1280 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1280A-821KDKR,SRR 1280A-821KTR,SRR1280 A-821K,SRR1280A-821K CT Base Product Number: SRR1280A Current - Saturation (Isat): 940mA

Win Source Part Number: 1273371-SRR1280A-821K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280A
Package: Tape & Reel
Shielding: Shielded
Inductance: 820 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 1KHz
Frequency - Self Resonant: 1.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.5Ohm Max
Supplier Device Package: 1280
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280A-821KDKR,SRR1280A-821KTR,SRR1280A-821K,SRR1280A-821KCT
Base Product Number: SRR1280A
Current - Saturation (Isat): 940mA

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 820 H, 10%, Shielded, 1.5 Ohm, 700 Ma Rohs Compliant Bourns - 87X9508 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 820 H, 10%, Shielded, 1.5 Ohm, 700 Ma Rohs Compliant Bourns
87X9508
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 820 H, 10%, Shielded, 1.5 Ohm, 700 Ma Rohs Compliant Bourns 87X9508
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 820 H, 10%, Shielded, 1.5 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 820 H, 10%, Shielded, 1.5 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1280A-821K SRR1280A-821KTR-ND 1273371-SRR1280A-821K 87X9508
Product Name SMD 820UH 700MA 1.5OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 820 H, 10%, Shielded, 1.5 Ohm, 700 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 820 microH 820 microH
Unlock Full Specs
to access all available technical data