33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard
33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard
33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard
FIXED IND 33UH 3.5A 57 MOHM SMD Product overview: SRR1280A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.5A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.5A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-330M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897514-SRR1280A-330M
Series: SRR1280A
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Shielded - Inductor 3.5 A 57mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: SRR1280A
Categories: Inductors
Case / Package: 1280
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1280A-330MDKR, SRR1280A-330MTR, SRR1280A-330M-ND, SRR1280A-330MCT
FIXED IND 33UH 3.5A 57 MOHM SMD
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 33 H, 20%, Shielded, 0.057 ohm, 3.5 A RoHS Compliant: Yes
INDUCTOR, 33UH, SHIELDED, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1280A-330MDKR-ND | 71-SRR1280A-330M | 897514-SRR1280A-330M | SRR1280A-330M | 87X9494 | 06X7908 |
| Product Name | Fixed Inductors | SMD 33UH 3.5A 57 MOHM Inductor and Choke | Fixed Inductors - SRR1280A-330M | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 33 H, 20%, Shielded, 0.057 Ohm, 3.5 A Rohs Compliant Bourns | Inductor, 33Uh, Shielded, 3.5A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |